Capital Lighting, Inc. 20001/6RG Island/Pool Table-4 Light + 691006

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010854 Category: Pendant Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010854 Category: Pendant Glass: Red

Suppliers

Company
Product
Description
Supplier Links
20001/6RG Island/Pool Table-4 Light + - 691006 - Capital Lighting, Inc.
Columbus, OH, USA
20001/6RG Island/Pool Table-4 Light +
691006
20001/6RG Island/Pool Table-4 Light + 691006
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010854 Category: Pendant Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Nickel Finish
Weight: 15
Product Name: Six Light Pendant
UPC: 748119010854
Category: Pendant
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691006
Product Name 20001/6RG Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details