Capital Lighting, Inc. 20001/6SG Island/Pool Table-4 Light + 691003

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010861 Category: Pendant Glass: Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010861 Category: Pendant Glass: Smoke

Suppliers

Company
Product
Description
Supplier Links
20001/6SG Island/Pool Table-4 Light + - 691003 - Capital Lighting, Inc.
Columbus, OH, USA
20001/6SG Island/Pool Table-4 Light +
691003
20001/6SG Island/Pool Table-4 Light + 691003
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010861 Category: Pendant Glass: Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Nickel Finish
Weight: 15
Product Name: Six Light Pendant
UPC: 748119010861
Category: Pendant
Glass: Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691003
Product Name 20001/6SG Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details