PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.01
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: English Bronze
Product Name: 52`` Ceiling Fan with Light Wall Control
UPC: 822920212000
Category: Ceiling Fan
Glass: Tea Stained
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: WLC300 Wall Control Included
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Burled Cherry
Electricity Use: 70
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 50/High - 160
Optional Control: WLC300 - 3-Speed Fan & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5511
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690978 |
| Product Name | 52P-620-5BC-13 Fans-Ceiling Fans |