PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.00
Bulb
Finish: Flat Black
Product Name: 52`` Outdoor Ceiling Fan
UPC: 822920223624
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Motor size: 153x15
Manufacturer's Warranty: Limited 30 Year
Blade pitch: 12
Blade span: 52
Blade type: Chestnut
Electricity Use: 68
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low -70/High - 191
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5865
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690946 |
| Product Name | 52-SGO-5CN-FB Fans-Ceiling Fans |