Hunter Fan Company Avignon - 52" 20717

Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Tuscan Gold Finish Cabin Home / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 3169 RPM High: 388 Low Profile Canopy Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty
Description
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Tuscan Gold Finish Cabin Home / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 3169 RPM High: 388 Low Profile Canopy Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
Avignon - 52" - 20717 - Hunter Fan Company
Memphis, TN, USA
Avignon - 52"
20717
Avignon - 52" 20717
Formal Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Tuscan Gold Finish Cabin Home / Rustic Lodge Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Italian Amber Scavo glass 12° Blade pitch Number of Blades: 5 1 Position Mounting 3 Speeds CFM High: 3169 RPM High: 388 Low Profile Canopy Bulb Watts: 60W Can be used with ceiling 8ft and under Light fixture included Limited Lifetime Warranty

Formal

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Tuscan Gold Finish
  • Cabin Home / Rustic Lodge Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Italian Amber Scavo glass
  • 12° Blade pitch
  • Number of Blades: 5
  • 1 Position Mounting
  • 3 Speeds
  • CFM High: 3169
  • RPM High: 388
  • Low Profile Canopy
  • Bulb Watts: 60W
  • Can be used with ceiling 8ft and under
  • Light fixture included
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20717
Product Name Avignon - 52"
Unlock Full Specs
to access all available technical data

Similar Products