Capital Lighting, Inc. 5-4000-13 Exterior -Wall Mount 690940

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.30 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920221194 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.30 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920221194 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-4000-13 Exterior -Wall Mount - 690940 - Capital Lighting, Inc.
Columbus, OH, USA
5-4000-13 Exterior -Wall Mount
690940
5-4000-13 Exterior -Wall Mount 690940
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.30 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Mount Lantern UPC: 822920221194 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.30
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Wall Mount Lantern
UPC: 822920221194
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690940
Product Name 5-4000-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details