PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 19.68
Bulb
Type: Candelabra
Qty: 6
Wattage: 10
Finish: English Bronze with Gold
Product Name: 56`` Ceiling Fan with Light and Ctrl
UPC: 822920221576
Category: Ceiling Fan
Glass: Cream Frost
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: WLC700 Wall Control Included
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Blade type: Hickory
Electricity Use: 78
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 70/High - 160
Optional Control: WLC700 - 3-Speed Fan & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5578
Airflow Efficienty: 71.5
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690911 |
| Product Name | 56-765-5HK-213 Fans-Ceiling Fans |