Hunter Fan Company Windspan® - 52" 20174

Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Coffee Beech Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Frosted glass 12° Blade pitch Number of Blades: 3 2 Position Mounting CFM High: 5480 RPM High: 160 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included
Description
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Coffee Beech Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Frosted glass 12° Blade pitch Number of Blades: 3 2 Position Mounting CFM High: 5480 RPM High: 160 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Suppliers

Company
Product
Description
Supplier Links
Windspan® - 52" - 20174 - Hunter Fan Company
Memphis, TN, USA
Windspan® - 52"
20174
Windspan® - 52" 20174
Contemporary Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Coffee Beech Blades Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Frosted glass 12° Blade pitch Number of Blades: 3 2 Position Mounting CFM High: 5480 RPM High: 160 Omega Canopy Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Remote control included

Contemporary

Large Room

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Coffee Beech Blades
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Frosted glass
  • 12° Blade pitch
  • Number of Blades: 3
  • 2 Position Mounting
  • CFM High: 5480
  • RPM High: 160
  • Omega Canopy
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Remote control included
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 20174
Product Name Windspan® - 52"
Unlock Full Specs
to access all available technical data

Similar Products