Capital Lighting, Inc. 6421-77 Sconces-Single Glass 690886

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6421-77 Sconces-Single Glass - 690886 - Capital Lighting, Inc.
Columbus, OH, USA
6421-77 Sconces-Single Glass
690886
6421-77 Sconces-Single Glass 690886
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690886
Product Name 6421-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details