Capital Lighting, Inc. 6422-267 Bathroom Fixtures-Two Lights 690883

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6422-267 Bathroom Fixtures-Two Lights - 690883 - Capital Lighting, Inc.
Columbus, OH, USA
6422-267 Bathroom Fixtures-Two Lights
690883
6422-267 Bathroom Fixtures-Two Lights 690883
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Brushed Bronze Product Name: Two Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Brushed Bronze
Product Name: Two Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690883
Product Name 6422-267 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details