Capital Lighting, Inc. 4369-281 Mid. Chandeliers-Glass Up 690870

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: T10 Qty: 9 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Nine Light Outer Glass Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: T10 Qty: 9 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Nine Light Outer Glass Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4369-281 Mid. Chandeliers-Glass Up - 690870 - Capital Lighting, Inc.
Columbus, OH, USA
4369-281 Mid. Chandeliers-Glass Up
690870
4369-281 Mid. Chandeliers-Glass Up 690870
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: T10 Qty: 9 Wattage: 60 Finish: Harvard Ct Bronze Product Name: Nine Light Outer Glass Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: T10
Qty: 9
Wattage: 60
Finish: Harvard Ct Bronze
Product Name: Nine Light Outer Glass
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690870
Product Name 4369-281 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details