Capital Lighting, Inc. 4394-573 Pendants-Glass Down 690844

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Patina Iron Product Name: Four Light Pendant Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Patina Iron Product Name: Four Light Pendant Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4394-573 Pendants-Glass Down - 690844 - Capital Lighting, Inc.
Columbus, OH, USA
4394-573 Pendants-Glass Down
690844
4394-573 Pendants-Glass Down 690844
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Patina Iron Product Name: Four Light Pendant Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Patina Iron
Product Name: Four Light Pendant
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690844
Product Name 4394-573 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details