Capital Lighting, Inc. 4461-273 Mini Pendants-Rod 690842

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 56.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Patina Iron Product Name: One Light Mini Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 56.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Patina Iron Product Name: One Light Mini Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4461-273 Mini Pendants-Rod - 690842 - Capital Lighting, Inc.
Columbus, OH, USA
4461-273 Mini Pendants-Rod
690842
4461-273 Mini Pendants-Rod 690842
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 56.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Aged Patina Iron Product Name: One Light Mini Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 56.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Aged Patina Iron
Product Name: One Light Mini Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690842
Product Name 4461-273 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details