Capital Lighting, Inc. 4490-298 Sconces-Drum Shades 690830

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Kinston Bronze Product Name: One Light Wall Bracket Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Kinston Bronze Product Name: One Light Wall Bracket Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
4490-298 Sconces-Drum Shades - 690830 - Capital Lighting, Inc.
Columbus, OH, USA
4490-298 Sconces-Drum Shades
690830
4490-298 Sconces-Drum Shades 690830
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Kinston Bronze Product Name: One Light Wall Bracket Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Kinston Bronze
Product Name: One Light Wall Bracket
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690830
Product Name 4490-298 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details