Capital Lighting, Inc. 9034SWOI Bathroom Fixtures-Four Lights 690720

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.14 Product Name: Four Light Bath Vanity UPC: 783209903401 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.14 Product Name: Four Light Bath Vanity UPC: 783209903401 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9034SWOI Bathroom Fixtures-Four Lights - 690720 - Capital Lighting, Inc.
Columbus, OH, USA
9034SWOI Bathroom Fixtures-Four Lights
690720
9034SWOI Bathroom Fixtures-Four Lights 690720
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.14 Product Name: Four Light Bath Vanity UPC: 783209903401 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 5.75
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.14
Product Name: Four Light Bath Vanity
UPC: 783209903401
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690720
Product Name 9034SWOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details