Capital Lighting, Inc. 9004SWSN Bathroom Fixtures-Four Lights 690707

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209900417 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209900417 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9004SWSN Bathroom Fixtures-Four Lights - 690707 - Capital Lighting, Inc.
Columbus, OH, USA
9004SWSN Bathroom Fixtures-Four Lights
690707
9004SWSN Bathroom Fixtures-Four Lights 690707
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.00 Extension: 4 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209900417 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 6.00
Extension: 4
Bulb
Type: Xenon
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 7.01
Product Name: Four Light Bath Vanity
UPC: 783209900417
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690707
Product Name 9004SWSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details