Capital Lighting, Inc. 9024DWOI Bathroom Fixtures-Four Lights 690705

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209902404 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209902404 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9024DWOI Bathroom Fixtures-Four Lights - 690705 - Capital Lighting, Inc.
Columbus, OH, USA
9024DWOI Bathroom Fixtures-Four Lights
690705
9024DWOI Bathroom Fixtures-Four Lights 690705
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.01 Product Name: Four Light Bath Vanity UPC: 783209902404 Category: Bath Vanity Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 7.00
Extension: 3.8
Bulb
Type: Xenon
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.01
Product Name: Four Light Bath Vanity
UPC: 783209902404
Category: Bath Vanity
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690705
Product Name 9024DWOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details