Capital Lighting, Inc. 9022SWPN Bathroom Fixtures-Two Lights 690701

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.75 Product Name: Two Light Bath Vanity UPC: 783209902213 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.75 Product Name: Two Light Bath Vanity UPC: 783209902213 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9022SWPN Bathroom Fixtures-Two Lights - 690701 - Capital Lighting, Inc.
Columbus, OH, USA
9022SWPN Bathroom Fixtures-Two Lights
690701
9022SWPN Bathroom Fixtures-Two Lights 690701
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3.75 Product Name: Two Light Bath Vanity UPC: 783209902213 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 7.00
Extension: 3.8
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 3.75
Product Name: Two Light Bath Vanity
UPC: 783209902213
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690701
Product Name 9022SWPN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details