Capital Lighting, Inc. 86303WTOI Exterior -Wall Mt./Flush 690697

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 2.3 Bulb Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.45 Product Name: One Light Wall Sconce UPC: 783209075788 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 2.3 Bulb Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.45 Product Name: One Light Wall Sconce UPC: 783209075788 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86303WTOI Exterior -Wall Mt./Flush - 690697 - Capital Lighting, Inc.
Columbus, OH, USA
86303WTOI Exterior -Wall Mt./Flush
690697
86303WTOI Exterior -Wall Mt./Flush 690697
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.00 Extension: 2.3 Bulb Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 4.45 Product Name: One Light Wall Sconce UPC: 783209075788 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.00
Extension: 2.3
Bulb
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 4.45
Product Name: One Light Wall Sconce
UPC: 783209075788
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690697
Product Name 86303WTOI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details