Capital Lighting, Inc. E21010-10WT Flush Mounts-Other 690631

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 3.00 Bulb Type: 2GX13 T5 Circline Qty: 2 Finish: Matte White Weight: 7.2 Product Name: Two Light Flush Mount UPC: 845094032816 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 3.00 Bulb Type: 2GX13 T5 Circline Qty: 2 Finish: Matte White Weight: 7.2 Product Name: Two Light Flush Mount UPC: 845094032816 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21010-10WT Flush Mounts-Other - 690631 - Capital Lighting, Inc.
Columbus, OH, USA
E21010-10WT Flush Mounts-Other
690631
E21010-10WT Flush Mounts-Other 690631
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 3.00 Bulb Type: 2GX13 T5 Circline Qty: 2 Finish: Matte White Weight: 7.2 Product Name: Two Light Flush Mount UPC: 845094032816 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 3.00
Bulb
Type: 2GX13 T5 Circline
Qty: 2
Finish: Matte White
Weight: 7.2
Product Name: Two Light Flush Mount
UPC: 845094032816
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690631
Product Name E21010-10WT Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details