Capital Lighting, Inc. E21052-61PL Exterior -Wall Mt./Flush 690600

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 3.01 Product Name: Wall Sconce UPC: 845094033547 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 3.01 Product Name: Wall Sconce UPC: 845094033547 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21052-61PL Exterior -Wall Mt./Flush - 690600 - Capital Lighting, Inc.
Columbus, OH, USA
E21052-61PL Exterior -Wall Mt./Flush
690600
E21052-61PL Exterior -Wall Mt./Flush 690600
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 3.01 Product Name: Wall Sconce UPC: 845094033547 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 6
Bulb
Qty: 2
Wattage: 13
Finish: Platinum
Weight: 3.01
Product Name: Wall Sconce
UPC: 845094033547
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690600
Product Name E21052-61PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details