Capital Lighting, Inc. 9112OB Exterior -Wall Mount 690595

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224070819 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224070819 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9112OB Exterior -Wall Mount - 690595 - Capital Lighting, Inc.
Columbus, OH, USA
9112OB Exterior -Wall Mount
690595
9112OB Exterior -Wall Mount 690595
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224070819 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224070819
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690595
Product Name 9112OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details