Capital Lighting, Inc. 4238-288 Large Chandeliers-Glass Shade 690584

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 32.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Deep Flax Bronze Product Name: Eight Light Chandelier Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 32.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Deep Flax Bronze Product Name: Eight Light Chandelier Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
4238-288 Large Chandeliers-Glass Shade - 690584 - Capital Lighting, Inc.
Columbus, OH, USA
4238-288 Large Chandeliers-Glass Shade
690584
4238-288 Large Chandeliers-Glass Shade 690584
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 32.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Deep Flax Bronze Product Name: Eight Light Chandelier Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 32.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Deep Flax Bronze
Product Name: Eight Light Chandelier
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690584
Product Name 4238-288 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details