Capital Lighting, Inc. 4149-573 Mid. Chandeliers-Glass Up 690559

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium/Candelabra Qty: 9 Wattage: 60 Finish: Patina Iron Product Name: Nine Light Chandelier Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium/Candelabra Qty: 9 Wattage: 60 Finish: Patina Iron Product Name: Nine Light Chandelier Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4149-573 Mid. Chandeliers-Glass Up - 690559 - Capital Lighting, Inc.
Columbus, OH, USA
4149-573 Mid. Chandeliers-Glass Up
690559
4149-573 Mid. Chandeliers-Glass Up 690559
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Medium/Candelabra Qty: 9 Wattage: 60 Finish: Patina Iron Product Name: Nine Light Chandelier Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Medium/Candelabra
Qty: 9
Wattage: 60
Finish: Patina Iron
Product Name: Nine Light Chandelier
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690559
Product Name 4149-573 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details