Capital Lighting, Inc. 4233-288 Pendants-Bowl Style 690555

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
4233-288 Pendants-Bowl Style - 690555 - Capital Lighting, Inc.
Columbus, OH, USA
4233-288 Pendants-Bowl Style
690555
4233-288 Pendants-Bowl Style 690555
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Deep Flax Bronze
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690555
Product Name 4233-288 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details