Capital Lighting, Inc. 9371MN Foyer/Hall Lanterns-Open Frame 690546

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Foyer Fixture UPC: 841224070444 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Foyer Fixture UPC: 841224070444 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9371MN Foyer/Hall Lanterns-Open Frame - 690546 - Capital Lighting, Inc.
Columbus, OH, USA
9371MN Foyer/Hall Lanterns-Open Frame
690546
9371MN Foyer/Hall Lanterns-Open Frame 690546
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Product Name: Three Light Foyer Fixture UPC: 841224070444 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Nickel
Product Name: Three Light Foyer Fixture
UPC: 841224070444
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690546
Product Name 9371MN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details