Capital Lighting, Inc. 21504DWOI Mid. Chandeliers-Glass Up 690492

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.75 Product Name: Three Light Chandelier UPC: 783209074958 Category: Mini Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.75 Product Name: Three Light Chandelier UPC: 783209074958 Category: Mini Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21504DWOI Mid. Chandeliers-Glass Up - 690492 - Capital Lighting, Inc.
Columbus, OH, USA
21504DWOI Mid. Chandeliers-Glass Up
690492
21504DWOI Mid. Chandeliers-Glass Up 690492
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.75 Product Name: Three Light Chandelier UPC: 783209074958 Category: Mini Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8.75
Product Name: Three Light Chandelier
UPC: 783209074958
Category: Mini Chandelier
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690492
Product Name 21504DWOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details