Capital Lighting, Inc. 86207WTABZ Exterior -Wall Mt./Flush 690483

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Architectural Bronze Weight: 6.14 Product Name: Two Light Wall Mount UPC: 783209077362 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Architectural Bronze Weight: 6.14 Product Name: Two Light Wall Mount UPC: 783209077362 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86207WTABZ Exterior -Wall Mt./Flush - 690483 - Capital Lighting, Inc.
Columbus, OH, USA
86207WTABZ Exterior -Wall Mt./Flush
690483
86207WTABZ Exterior -Wall Mt./Flush 690483
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.50 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Architectural Bronze Weight: 6.14 Product Name: Two Light Wall Mount UPC: 783209077362 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.50
Extension: 4
Bulb
Qty: 2
Wattage: 18
Finish: Architectural Bronze
Weight: 6.14
Product Name: Two Light Wall Mount
UPC: 783209077362
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690483
Product Name 86207WTABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details