Capital Lighting, Inc. 54341WTOI Sconces-Other 690468

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 17.2 Product Name: One Light Wall Sconce UPC: 783209076945 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 17.2 Product Name: One Light Wall Sconce UPC: 783209076945 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
54341WTOI Sconces-Other - 690468 - Capital Lighting, Inc.
Columbus, OH, USA
54341WTOI Sconces-Other
690468
54341WTOI Sconces-Other 690468
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 17.2 Product Name: One Light Wall Sconce UPC: 783209076945 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.00
Extension: 2.8
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 17.2
Product Name: One Light Wall Sconce
UPC: 783209076945
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690468
Product Name 54341WTOI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details