Capital Lighting, Inc. 86202WTABZ Exterior -Wall Mt./Flush 690450

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 3.5 Bulb Qty: 2 Wattage: 13 Finish: Architectural Bronze Weight: 3.48 Product Name: Two Light Wall Mount UPC: 783209075627 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 3.5 Bulb Qty: 2 Wattage: 13 Finish: Architectural Bronze Weight: 3.48 Product Name: Two Light Wall Mount UPC: 783209075627 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86202WTABZ Exterior -Wall Mt./Flush - 690450 - Capital Lighting, Inc.
Columbus, OH, USA
86202WTABZ Exterior -Wall Mt./Flush
690450
86202WTABZ Exterior -Wall Mt./Flush 690450
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 3.5 Bulb Qty: 2 Wattage: 13 Finish: Architectural Bronze Weight: 3.48 Product Name: Two Light Wall Mount UPC: 783209075627 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.00
Extension: 3.5
Bulb
Qty: 2
Wattage: 13
Finish: Architectural Bronze
Weight: 3.48
Product Name: Two Light Wall Mount
UPC: 783209075627
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690450
Product Name 86202WTABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details