Capital Lighting, Inc. 85164GFCO Exterior -Wall Mount 690435

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Copper Oxide Weight: 5.55 Product Name: One Light Outdoor Wall Mount UPC: 783209074231 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Copper Oxide Weight: 5.55 Product Name: One Light Outdoor Wall Mount UPC: 783209074231 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85164GFCO Exterior -Wall Mount - 690435 - Capital Lighting, Inc.
Columbus, OH, USA
85164GFCO Exterior -Wall Mount
690435
85164GFCO Exterior -Wall Mount 690435
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 11.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Copper Oxide Weight: 5.55 Product Name: One Light Outdoor Wall Mount UPC: 783209074231 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 11.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Copper Oxide
Weight: 5.55
Product Name: One Light Outdoor Wall Mount
UPC: 783209074231
Category: Outdoor Wall Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690435
Product Name 85164GFCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details