Capital Lighting, Inc. 079-TB-10 Lamps-Swing Arm-Wall 690363

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012085 Category: Swingarm Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012085 Category: Swingarm Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
079-TB-10 Lamps-Swing Arm-Wall - 690363 - Capital Lighting, Inc.
Columbus, OH, USA
079-TB-10 Lamps-Swing Arm-Wall
690363
079-TB-10 Lamps-Swing Arm-Wall 690363
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012085 Category: Swingarm Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 24
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 5
Product Name: One Light Swingarm Sconce
UPC: 830335012085
Category: Swingarm
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690363
Product Name 079-TB-10 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details