Capital Lighting, Inc. 66121-2 Flush Mounts-Bowl Style 690358

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335010586 Category: Flush Mount Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335010586 Category: Flush Mount Glass: White

Suppliers

Company
Product
Description
Supplier Links
66121-2 Flush Mounts-Bowl Style - 690358 - Capital Lighting, Inc.
Columbus, OH, USA
66121-2 Flush Mounts-Bowl Style
690358
66121-2 Flush Mounts-Bowl Style 690358
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335010586 Category: Flush Mount Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Flush Mount
UPC: 830335010586
Category: Flush Mount
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690358
Product Name 66121-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details