Capital Lighting, Inc. 65020-1 Sconces-Drum Shades 690321

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010364 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010364 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
65020-1 Sconces-Drum Shades - 690321 - Capital Lighting, Inc.
Columbus, OH, USA
65020-1 Sconces-Drum Shades
690321
65020-1 Sconces-Drum Shades 690321
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Sconce UPC: 830335010364 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 830335010364
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690321
Product Name 65020-1 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details