Capital Lighting, Inc. 1026WG-410 Sconces-Drum Shades 690298

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Sconce UPC: 841224069288 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Sconce UPC: 841224069288 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1026WG-410 Sconces-Drum Shades - 690298 - Capital Lighting, Inc.
Columbus, OH, USA
1026WG-410 Sconces-Drum Shades
690298
1026WG-410 Sconces-Drum Shades 690298
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Sconce UPC: 841224069288 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Winter Gold
Product Name: One Light Sconce
UPC: 841224069288
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690298
Product Name 1026WG-410 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details