Capital Lighting, Inc. 4338RT-524 Mid. Chandeliers-Candle 690287

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 36.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Product Name: Eight Light Chandelier UPC: 841224070635 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 36.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Product Name: Eight Light Chandelier UPC: 841224070635 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4338RT-524 Mid. Chandeliers-Candle - 690287 - Capital Lighting, Inc.
Columbus, OH, USA
4338RT-524 Mid. Chandeliers-Candle
690287
4338RT-524 Mid. Chandeliers-Candle 690287
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 36.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rustic Product Name: Eight Light Chandelier UPC: 841224070635 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 36.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rustic
Product Name: Eight Light Chandelier
UPC: 841224070635
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690287
Product Name 4338RT-524 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details