Capital Lighting, Inc. 1753BC-114 Bathroom Fixtures-Three Lights 690261

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Vanity Fixture UPC: 841224070079 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Vanity Fixture UPC: 841224070079 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1753BC-114 Bathroom Fixtures-Three Lights - 690261 - Capital Lighting, Inc.
Columbus, OH, USA
1753BC-114 Bathroom Fixtures-Three Lights
690261
1753BC-114 Bathroom Fixtures-Three Lights 690261
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Vanity Fixture UPC: 841224070079 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Vanity Fixture
UPC: 841224070079
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690261
Product Name 1753BC-114 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details