Capital Lighting, Inc. 1737WG-122 Bathroom Fixtures-Two Lights 690242

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Vanity Fixture UPC: 841224070543 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Vanity Fixture UPC: 841224070543 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1737WG-122 Bathroom Fixtures-Two Lights - 690242 - Capital Lighting, Inc.
Columbus, OH, USA
1737WG-122 Bathroom Fixtures-Two Lights
690242
1737WG-122 Bathroom Fixtures-Two Lights 690242
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Vanity Fixture UPC: 841224070543 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Winter Gold
Product Name: Two Light Vanity Fixture
UPC: 841224070543
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690242
Product Name 1737WG-122 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details