Capital Lighting, Inc. 4005WG-486 Pendants-Drum Shade 690232

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Pendant UPC: 841224069455 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Pendant UPC: 841224069455 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4005WG-486 Pendants-Drum Shade - 690232 - Capital Lighting, Inc.
Columbus, OH, USA
4005WG-486 Pendants-Drum Shade
690232
4005WG-486 Pendants-Drum Shade 690232
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Pendant UPC: 841224069455 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 61.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Pendant
UPC: 841224069455
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690232
Product Name 4005WG-486 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details