Capital Lighting, Inc. 4025BC-114 Mid. Chandeliers-Glass Up 690202

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Basic Black Product Name: Five Light Chandelier UPC: 841224070192 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Basic Black Product Name: Five Light Chandelier UPC: 841224070192 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4025BC-114 Mid. Chandeliers-Glass Up - 690202 - Capital Lighting, Inc.
Columbus, OH, USA
4025BC-114 Mid. Chandeliers-Glass Up
690202
4025BC-114 Mid. Chandeliers-Glass Up 690202
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Basic Black Product Name: Five Light Chandelier UPC: 841224070192 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Basic Black
Product Name: Five Light Chandelier
UPC: 841224070192
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690202
Product Name 4025BC-114 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details