Capital Lighting, Inc. 66161-1 Mini Pendants-Rod 690177

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 830335010623 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 830335010623 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66161-1 Mini Pendants-Rod - 690177 - Capital Lighting, Inc.
Columbus, OH, USA
66161-1 Mini Pendants-Rod
690177
66161-1 Mini Pendants-Rod 690177
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Pendant UPC: 830335010623 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Bulb
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 830335010623
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690177
Product Name 66161-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details