Capital Lighting, Inc. 66194-1 Mini Pendants-Rod 690143

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335010821 Category: Pendant Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335010821 Category: Pendant Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66194-1 Mini Pendants-Rod - 690143 - Capital Lighting, Inc.
Columbus, OH, USA
66194-1 Mini Pendants-Rod
690143
66194-1 Mini Pendants-Rod 690143
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335010821 Category: Pendant Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335010821
Category: Pendant
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690143
Product Name 66194-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details