Capital Lighting, Inc. 72048-3 Pendants-Drum Shade 690064

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011927 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011927 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
72048-3 Pendants-Drum Shade - 690064 - Capital Lighting, Inc.
Columbus, OH, USA
72048-3 Pendants-Drum Shade
690064
72048-3 Pendants-Drum Shade 690064
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011927 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Bronze
Weight: 9
Product Name: Three Light Pendant
UPC: 830335011927
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690064
Product Name 72048-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details