PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oiled Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Frost
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 688122 |
| Product Name | 3074-13-86 Flush Mounts-Bowl Style |
| Application | Residential |