Capital Lighting, Inc. 79131-14 Exterior -Wall Mount 688111

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 7.2 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 7.2 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
79131-14 Exterior -Wall Mount - 688111 - Capital Lighting, Inc.
Columbus, OH, USA
79131-14 Exterior -Wall Mount
688111
79131-14 Exterior -Wall Mount 688111
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.00 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 7.2 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.00
Extension: 7.5
Bulb
Type: LED
Qty: 1
Wattage: 7.2
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688111
Product Name 79131-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details