Capital Lighting, Inc. 5086-3-65 Bathroom Fixtures-Three Lights 688092

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5086-3-65 Bathroom Fixtures-Three Lights - 688092 - Capital Lighting, Inc.
Columbus, OH, USA
5086-3-65 Bathroom Fixtures-Three Lights
688092
5086-3-65 Bathroom Fixtures-Three Lights 688092
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688092
Product Name 5086-3-65 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details