Capital Lighting, Inc. 812-4-65 Pendants-Drum Shade 688058

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
812-4-65 Pendants-Drum Shade - 688058 - Capital Lighting, Inc.
Columbus, OH, USA
812-4-65 Pendants-Drum Shade
688058
812-4-65 Pendants-Drum Shade 688058
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688058
Product Name 812-4-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details