Capital Lighting, Inc. 812-3-86 Pendants-Drum Shade 688055

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
812-3-86 Pendants-Drum Shade - 688055 - Capital Lighting, Inc.
Columbus, OH, USA
812-3-86 Pendants-Drum Shade
688055
812-3-86 Pendants-Drum Shade 688055
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688055
Product Name 812-3-86 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details