Capital Lighting, Inc. 27670 Lamps-Table Lamps 687893

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977276709 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977276709 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27670 Lamps-Table Lamps - 687893 - Capital Lighting, Inc.
Columbus, OH, USA
27670 Lamps-Table Lamps
687893
27670 Lamps-Table Lamps 687893
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 14 Product Name: One Light Table Lamp UPC: 792977276709 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977276709
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687893
Product Name 27670 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details