Capital Lighting, Inc. 29172-1 Lamps-Table Lamps 687879

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Qty: 1 Wattage: 40 Finish: Antiqued Golden Champagne Weight: 11 Product Name: One Light Buffet Lamp UPC: 792977291726 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Qty: 1 Wattage: 40 Finish: Antiqued Golden Champagne Weight: 11 Product Name: One Light Buffet Lamp UPC: 792977291726 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29172-1 Lamps-Table Lamps - 687879 - Capital Lighting, Inc.
Columbus, OH, USA
29172-1 Lamps-Table Lamps
687879
29172-1 Lamps-Table Lamps 687879
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Qty: 1 Wattage: 40 Finish: Antiqued Golden Champagne Weight: 11 Product Name: One Light Buffet Lamp UPC: 792977291726 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Qty: 1
Wattage: 40
Finish: Antiqued Golden Champagne
Weight: 11
Product Name: One Light Buffet Lamp
UPC: 792977291726
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687879
Product Name 29172-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details